Heat Shrink Tubing, part number 85AC0954, is a conductive heat shrink solution designed for EMI shielding without the need for soldering. It is constructed from MIL-I-23053/5 polyolefin or clear medical-grade polyester tubing, featuring a highly conductive Polymer Thick Film silver inner coating. This tubing provides electrical continuity and shielding against EMI, RFI, and ESD, making it suitable for splicing coaxial cables and connecting components of various sizes. The tubing operates effectively within a temperature range of -55° C to +135° C and offers a shrink ratio of 2:1 or 3:1, with a longitudinal shrink of approximately 2%. The dielectric strength is rated at 600 Volts/mil, and the resistance of the shrunken tube is about 1 ohm per inch. Additionally, it complies with RoHS and EU REACH regulations, ensuring it meets environmental standards. This product is ideal for applications requiring lightweight, fast, and easy connections while maintaining electrical integrity.
HEAT SHRINK TUBING, 2:1, CLEAR, 3.18MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.18mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:48"; Length - Metric:1.2mm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 85AC0954 |
| Product Name | Heat Shrink Tubing, 2 Shrinkmate |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |