Heat Shrink Tubing, part number 85AC0914, is a conductive heat shrink solution designed for EMI shielding without soldering. It is made from MIL-I-23053/5 polyolefin or clear medical-grade polyester, featuring a highly conductive Polymer Thick Film silver inner coating. This tubing provides electrical continuity, EMI, RFI, and ESD shielding, making it suitable for splicing coaxial cables and connecting various components. The tubing operates within a temperature range of -55° C to +135° C and has a shrink ratio of 2:1 or 3:1, with a longitudinal shrink of 2%. It exhibits a dielectric strength of 600 Volts/mil and a resistance of approximately 1 ohm per inch when shrunken. The product complies with RoHS and EU REACH regulations, ensuring it meets environmental standards. This tubing is lightweight and available in very small diameters, making it versatile for various applications.
HEAT SHRINK TUBING, 2:1, CLEAR, 4.75MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:48"; Length - Metric:1.2mm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 85AC0914 |
| Product Name | Heat Shrink Tubing, 2 Shrinkmate |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |