HEAT SHRINK TUBING, 2:1, CLEAR, 2.4MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.4mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:12"; Length - Metric:305mm; Product Range:- RoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | Protective Sleeving |
Product Number | 85AC0903 |
Product Name | Heat Shrink Tubing, 2 Shrinkmate |
Sleeving | Shrink Tubing; Heat Shrinkable Tubing |