Electronic Connector Corp. Heat Shrink Tubing, 2 Shrinkmate CM111-01-0375-048

Description
HEAT SHRINK TUBING, 2:1, CLEAR, 9.53MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.53mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:48"; Length - Metric:1.2mm RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 2:1, CLEAR, 9.53MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.53mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:48"; Length - Metric:1.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 2 Shrinkmate - 85AC0878 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 2 Shrinkmate
85AC0878
Heat Shrink Tubing, 2 Shrinkmate 85AC0878
HEAT SHRINK TUBING, 2:1, CLEAR, 9.53MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.53mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:48"; Length - Metric:1.2mm RoHS Compliant: Yes

HEAT SHRINK TUBING, 2:1, CLEAR, 9.53MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.53mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:48"; Length - Metric:1.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 85AC0878
Product Name Heat Shrink Tubing, 2 Shrinkmate
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Brimflex™ Polyvinylchloride Shrinkable Tubing - SH105 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1642-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details
TractionPlus™ Roller Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details