Display Visions EA DOGM163B-A
| RS Components, Ltd. | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | 7588614 |
| Product Name | LCD Monochrome Displays |
| Display Type | Character Display |
| Backlight | Light Emitting Diode |
| Number of Lines | 3 |
| Characters per Line | 16 |
| Character Width | 2.5 mm (0.0984 inch) |