Electromech, Inc. Transformers & Coils

Description
1. Power 2. Isolation 3. Auto 4. Step-up/Step-down 5. Low Voltage 6. Current 7. High Frequency 8. Inductor 9. Miniature 10. Air Coil 11. Instrumentation Coil 12. Choke Coil Characteristics & Attributes • Power: From.1VA To 50KVA • AC Input: 100V or 120V or 240V or International • Frequency: From 47Hz To 400Hz • Output: From Single To Multiple • Current: From .001Amp. To 500Amp. • Hi Frequency: From 500Hz To 200MHz • Inductor: From 1 micro H To 50H 1mAmp. To 300 Amp. Formats & Configurations • PC Mount • Surface Mount • Low Profile • Horizontal • Chassis Mount • Termination~~~Quick Disconnect, tab, wire, etc. • Profile~~~Open Frame, Enclosed, sealed, etc. Features & Capabilities • Design optimization • Our products are approved or meet UL/CSA/VDE/CE • State of the art expertise in EMI sheilding • 100% Q.C. • First article engineering model(s) in 3 days
Description
1. Power 2. Isolation 3. Auto 4. Step-up/Step-down 5. Low Voltage 6. Current 7. High Frequency 8. Inductor 9. Miniature 10. Air Coil 11. Instrumentation Coil 12. Choke Coil Characteristics & Attributes • Power: From.1VA To 50KVA • AC Input: 100V or 120V or 240V or International • Frequency: From 47Hz To 400Hz • Output: From Single To Multiple • Current: From .001Amp. To 500Amp. • Hi Frequency: From 500Hz To 200MHz • Inductor: From 1 micro H To 50H 1mAmp. To 300 Amp. Formats & Configurations • PC Mount • Surface Mount • Low Profile • Horizontal • Chassis Mount • Termination~~~Quick Disconnect, tab, wire, etc. • Profile~~~Open Frame, Enclosed, sealed, etc. Features & Capabilities • Design optimization • Our products are approved or meet UL/CSA/VDE/CE • State of the art expertise in EMI sheilding • 100% Q.C. • First article engineering model(s) in 3 days

Suppliers

Company
Product
Description
Supplier Links
1. Power 2. Isolation 3. Auto 4. Step-up/Step-down 5. Low Voltage 6. Current 7. High Frequency 8. Inductor 9. Miniature 10. Air Coil 11. Instrumentation Coil 12. Choke Coil Characteristics & Attributes • Power: From.1VA To 50KVA • AC Input: 100V or 120V or 240V or International • Frequency: From 47Hz To 400Hz • Output: From Single To Multiple • Current: From .001Amp. To 500Amp. • Hi Frequency: From 500Hz To 200MHz • Inductor: From 1 micro H To 50H 1mAmp. To 300 Amp. Formats & Configurations • PC Mount • Surface Mount • Low Profile • Horizontal • Chassis Mount • Termination~~~Quick Disconnect, tab, wire, etc. • Profile~~~Open Frame, Enclosed, sealed, etc. Features & Capabilities • Design optimization • Our products are approved or meet UL/CSA/VDE/CE • State of the art expertise in EMI sheilding • 100% Q.C. • First article engineering model(s) in 3 days

1. Power
2. Isolation
3. Auto
4. Step-up/Step-down
5. Low Voltage
6. Current
7. High Frequency
8. Inductor
9. Miniature
10. Air Coil
11. Instrumentation Coil
12. Choke Coil

Characteristics & Attributes

• Power:

From.1VA To 50KVA

• AC Input:

100V or 120V or 240V or International

• Frequency:

From 47Hz To 400Hz

• Output:

From Single To Multiple

• Current:

From .001Amp. To 500Amp.

• Hi Frequency:

From 500Hz To 200MHz

• Inductor:

From 1 micro H To 50H
1mAmp. To 300 Amp.


Formats & Configurations

•PC Mount
•Surface Mount
•Low Profile
•Horizontal
•Chassis Mount
•Termination~~~Quick Disconnect, tab, wire, etc.
•Profile~~~Open Frame, Enclosed, sealed, etc.

Features & Capabilities

•Design optimization
•Our products are approved or meet UL/CSA/VDE/CE
•State of the art expertise in EMI sheilding
•100% Q.C.
•First article engineering model(s) in 3 days
Supplier's Site

Technical Specifications

  Electromech, Inc.
Product Category Transformers
Product Number Transformers & Coils
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Control Circuit Transformer - 1497B-A9-M11-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 550 to 600 volts
Power Rating (VA) 500 VA
View Details
Step Down Transformers - 1-1611457-7 - TE Connectivity
Specs
Mounting Foot
Standards EU ELV Compliant
Power Rating (VA) 40 VA
View Details
1:1 CORE & WIRE Transformer, 30 - 3000 MHz, 75Ω - TTC1-33W-75+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers