Electromech, Inc. Battery Chargers

Description
1. NiCad Chargers 2. NiMH Chargers 3. Lead Acid Chargers 4. Gel Cell Chargers 5. Slow Chargers 6. Fast Chargers 7 Smart Chargers 8. Single Cell to Multi-Cells Characteristics & Attribute • Output Voltage: 1V to 48V System • Capacity: From 1 mAH to 5000 mAH • AC Input: 100V or 120V or 240V or International • Frequency: From 47Hz To 400Hz Formats & Configurations • Direct Plug-In Adaptors (North America, Europe, UK, Australia, Japan, etc.) • DeskTop • Modular • Open Frame • Diverse Input and Output nomenclatures (Cords, Plugs, Jacks, Screw Terminals, connectors, etc.) Features & Capabilities • Design optimization • High efficiency • Our products are approved or meet UL/CSA/VDE/CE • State of the art capability with Noise and Surge Protection • 100% Q.C. • First article engineering model(s) in a few days
Description
1. NiCad Chargers 2. NiMH Chargers 3. Lead Acid Chargers 4. Gel Cell Chargers 5. Slow Chargers 6. Fast Chargers 7 Smart Chargers 8. Single Cell to Multi-Cells Characteristics & Attribute • Output Voltage: 1V to 48V System • Capacity: From 1 mAH to 5000 mAH • AC Input: 100V or 120V or 240V or International • Frequency: From 47Hz To 400Hz Formats & Configurations • Direct Plug-In Adaptors (North America, Europe, UK, Australia, Japan, etc.) • DeskTop • Modular • Open Frame • Diverse Input and Output nomenclatures (Cords, Plugs, Jacks, Screw Terminals, connectors, etc.) Features & Capabilities • Design optimization • High efficiency • Our products are approved or meet UL/CSA/VDE/CE • State of the art capability with Noise and Surge Protection • 100% Q.C. • First article engineering model(s) in a few days

Suppliers

Company
Product
Description
Supplier Links
1. NiCad Chargers 2. NiMH Chargers 3. Lead Acid Chargers 4. Gel Cell Chargers 5. Slow Chargers 6. Fast Chargers 7 Smart Chargers 8. Single Cell to Multi-Cells Characteristics & Attribute • Output Voltage: 1V to 48V System • Capacity: From 1 mAH to 5000 mAH • AC Input: 100V or 120V or 240V or International • Frequency: From 47Hz To 400Hz Formats & Configurations • Direct Plug-In Adaptors (North America, Europe, UK, Australia, Japan, etc.) • DeskTop • Modular • Open Frame • Diverse Input and Output nomenclatures (Cords, Plugs, Jacks, Screw Terminals, connectors, etc.) Features & Capabilities • Design optimization • High efficiency • Our products are approved or meet UL/CSA/VDE/CE • State of the art capability with Noise and Surge Protection • 100% Q.C. • First article engineering model(s) in a few days

1. NiCad Chargers
2. NiMH Chargers
3. Lead Acid Chargers
4. Gel Cell Chargers
5. Slow Chargers
6. Fast Chargers
7 Smart Chargers
8. Single Cell to Multi-Cells

Characteristics & Attribute

• Output Voltage:

1V to 48V System

• Capacity:

From 1 mAH to 5000 mAH

• AC Input:

100V or 120V or 240V or International

• Frequency:

From 47Hz To 400Hz


Formats & Configurations

•Direct Plug-In Adaptors
(North America, Europe, UK, Australia, Japan, etc.)
•DeskTop
•Modular
•Open Frame
•Diverse Input and Output nomenclatures
(Cords, Plugs, Jacks, Screw Terminals, connectors, etc.)

Features & Capabilities

•Design optimization
•High efficiency
•Our products are approved or meet UL/CSA/VDE/CE
•State of the art capability with Noise and Surge Protection
•100% Q.C.
•First article engineering model(s) in a few days
Supplier's Site

Technical Specifications

  Electromech, Inc.
Product Category Battery Chargers
Product Number Battery Chargers
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY CHARGERS FA00324 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Power Source AC
Input Voltage 120 volts
Current 12.0 amps
View Details
12VDC Single Phase DIN Rail Battery Charger - CB123A - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
Base station - tc78ex-ni-base-station - BARTEC
Specs
Charger Type Industrial / Plant Automation and Control
Time 1.5 hours
View Details
Micropower SL230 48/400 -  - Micropower LLC
Specs
Charger Type Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
Approval UL
Input Voltage 480 volts
View Details