Electromagnetic Industries LLP Current Transformer 600T-401

Description
CURRENT TRANSFORMER ,SPLIT CORE, 400:5 RATIO,50-400HZ. FREE 2 YEAR RADWELL WARRANTY
Description
CURRENT TRANSFORMER ,SPLIT CORE, 400:5 RATIO,50-400HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 127596589 - Radwell International
Willingboro, NJ, United States
Current Transformer
127596589
Current Transformer 127596589
CURRENT TRANSFORMER ,SPLIT CORE, 400:5 RATIO,50-400HZ. FREE 2 YEAR RADWELL WARRANTY

CURRENT TRANSFORMER ,SPLIT CORE, 400:5 RATIO,50-400HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 127596589
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Split-core current transformer - 855-5001/750-000 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 0.5000 % F.S.
View Details
Current Transformers - 3810822 - RS Components, Ltd.
Specs
Type / Applications Base mounted
Operating Temperature 30 C (86 F)
View Details
Current Transformers & Shunts - EA3317-000 - TE Connectivity
Specs
Burden 3.75 VA
Secondary Current 5 amps
View Details