Electromagnetic Industries LLP Current Transformer 2N-500

Description
CURRENT TRANSFORMER, 50:5 RATIO, 1 TURN, 25-400 HZ, 1 VA / 60 HZ, 2 VA / 400 HZ, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY
Description
CURRENT TRANSFORMER, 50:5 RATIO, 1 TURN, 25-400 HZ, 1 VA / 60 HZ, 2 VA / 400 HZ, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 8324202 - Radwell International
Willingboro, NJ, United States
Current Transformer
8324202
Current Transformer 8324202
CURRENT TRANSFORMER, 50:5 RATIO, 1 TURN, 25-400 HZ, 1 VA / 60 HZ, 2 VA / 400 HZ, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY

CURRENT TRANSFORMER, 50:5 RATIO, 1 TURN, 25-400 HZ, 1 VA / 60 HZ, 2 VA / 400 HZ, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 8324202
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - CG3758-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Split-core current transformer - 855-5001/400-000 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 0.5000 % F.S.
View Details
SCT0121-0005 | Coil CT, 5 A AC, accuracy class 0.5 -  - Beckhoff Automation LLC
Specs
Primary current 5 amps
View Details