RESIN, PUR, PACKET, 250G, CLEAR/AMBER; Potting Compound Type:PUR (Polyurethane); Product Range:UR5048 Series; Dispensing Method:Packet; Volume:-; Weight:250g RoHS Compliant: Yes
RESIN, PUR, PACKET, 250G, CLEAR/AMBER; Potting Compound Type:PUR (Polyurethane); Dispensing Method:Packet; Compound Colour:Amber / Transparent; Weight:250g; Product Range:UR5048 Series; SVHC:No SVHC (07-Jul-2017); Volume:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 57AC6020 |
| Product Name | Resin, Pur, Packet, 250G, Clear/amber; Potting Compound Type Electrolube |
| Configuration | Single Resistor |