Electrolube Thermal Gap Pad, 200Mm X 200Mm X 1Mm; Thermal Conductivity Electrolube GP300SL

Description
THERMAL GAP PAD, 200MM X 200MM X 1MM; Thermal Conductivity:3W/m.K; Conductive Material:Silicone; Thickness:1mm; Thermal Impedance:-; Dielectric Strength:7.5kV/mm; External Length:200mm; External Width:200mm; Product Range:GP300 RoHS Compliant: Yes
Datasheet
Description
THERMAL GAP PAD, 200MM X 200MM X 1MM; Thermal Conductivity:3W/m.K; Conductive Material:Silicone; Thickness:1mm; Thermal Impedance:-; Dielectric Strength:7.5kV/mm; External Length:200mm; External Width:200mm; Product Range:GP300 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Gap Pad, 200Mm X 200Mm X 1Mm; Thermal Conductivity Electrolube - 32AC7222 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Gap Pad, 200Mm X 200Mm X 1Mm; Thermal Conductivity Electrolube
32AC7222
Thermal Gap Pad, 200Mm X 200Mm X 1Mm; Thermal Conductivity Electrolube 32AC7222
THERMAL GAP PAD, 200MM X 200MM X 1MM; Thermal Conductivity:3W/m.K; Conductive Material:Silicone; Thickness:1mm; Thermal Impedance:-; Dielectric Strength:7.5kV/mm; External Length:200mm; External Width:200mm; Product Range:GP300 RoHS Compliant: Yes

THERMAL GAP PAD, 200MM X 200MM X 1MM; Thermal Conductivity:3W/m.K; Conductive Material:Silicone; Thickness:1mm; Thermal Impedance:-; Dielectric Strength:7.5kV/mm; External Length:200mm; External Width:200mm; Product Range:GP300 RoHS Compliant: Yes

Supplier's Site Datasheet
Thermal Gap Pad, Silicone, 200X200X1Mm; Thermal Conductivity Electrolube - 57AC5806 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Gap Pad, Silicone, 200X200X1Mm; Thermal Conductivity Electrolube
57AC5806
Thermal Gap Pad, Silicone, 200X200X1Mm; Thermal Conductivity Electrolube 57AC5806
THERMAL GAP PAD, SILICONE, 200X200X1MM; Thermal Conductivity:3W/m.K; Conductive Material:Silicone; Thickness:1mm; Thermal Impedance:-; Dielectric Strength:7.5kV/mm; External Length:200mm; External Width:200mm; Product Range:- RoHS Compliant: Yes

THERMAL GAP PAD, SILICONE, 200X200X1MM; Thermal Conductivity:3W/m.K; Conductive Material:Silicone; Thickness:1mm; Thermal Impedance:-; Dielectric Strength:7.5kV/mm; External Length:200mm; External Width:200mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 32AC7222
Product Name Thermal Gap Pad, 200Mm X 200Mm X 1Mm; Thermal Conductivity Electrolube
Thermal Conductivity 3 W/m-K (1.73 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Transfer Compound - T-85 - Thermon, Inc
Specs
Cure / Technology Single Component
Form / Shape Die Bonding Adhesives; Grease, Paste
Use Temperature 32 to 450 F (0 to 232 C)
View Details
Thermally Conductive, Heat Resistant Epoxy - EP21TCHT-1 - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Two Component  
Form / Shape Liquid; Optional Premixed and Frozen; Gap Filler, Foam in Place Gasket
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details