Electrolube Thermal Gap Pad, Silicone, 200X200X0.5Mm; Thermal Conductivity Electrolube GP300S

Description
THERMAL GAP PAD, SILICONE, 200X200X0.5MM; Thermal Conductivity:3W/m.K; Conductive Material:Silicone; Thickness:0.5mm; Thermal Impedance:-; Dielectric Strength:7.5kV/mm; External Length:200mm; External Width:200mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
THERMAL GAP PAD, SILICONE, 200X200X0.5MM; Thermal Conductivity:3W/m.K; Conductive Material:Silicone; Thickness:0.5mm; Thermal Impedance:-; Dielectric Strength:7.5kV/mm; External Length:200mm; External Width:200mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Gap Pad, Silicone, 200X200X0.5Mm; Thermal Conductivity Electrolube - 57AC5805 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Gap Pad, Silicone, 200X200X0.5Mm; Thermal Conductivity Electrolube
57AC5805
Thermal Gap Pad, Silicone, 200X200X0.5Mm; Thermal Conductivity Electrolube 57AC5805
THERMAL GAP PAD, SILICONE, 200X200X0.5MM; Thermal Conductivity:3W/m.K; Conductive Material:Silicone; Thickness:0.5mm; Thermal Impedance:-; Dielectric Strength:7.5kV/mm; External Length:200mm; External Width:200mm; Product Range:- RoHS Compliant: Yes

THERMAL GAP PAD, SILICONE, 200X200X0.5MM; Thermal Conductivity:3W/m.K; Conductive Material:Silicone; Thickness:0.5mm; Thermal Impedance:-; Dielectric Strength:7.5kV/mm; External Length:200mm; External Width:200mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Thermal Gap Pad, 200Mm X 200Mm X 0.5Mm; Thermal Conductivity Electrolube - 32AC7221 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Gap Pad, 200Mm X 200Mm X 0.5Mm; Thermal Conductivity Electrolube
32AC7221
Thermal Gap Pad, 200Mm X 200Mm X 0.5Mm; Thermal Conductivity Electrolube 32AC7221
THERMAL GAP PAD, 200MM X 200MM X 0.5MM; Thermal Conductivity:3W/m.K; Conductive Material:Silicone; Thickness:0.5mm; Thermal Impedance:-; Dielectric Strength:7.5kV/mm; External Length:200mm; External Width:200mm; Product Range:GP300 RoHS Compliant: Yes

THERMAL GAP PAD, 200MM X 200MM X 0.5MM; Thermal Conductivity:3W/m.K; Conductive Material:Silicone; Thickness:0.5mm; Thermal Impedance:-; Dielectric Strength:7.5kV/mm; External Length:200mm; External Width:200mm; Product Range:GP300 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 57AC5805
Product Name Thermal Gap Pad, Silicone, 200X200X0.5Mm; Thermal Conductivity Electrolube
Thermal Conductivity 3 W/m-K (1.73 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Transfer Compound - SnapTrace® - Thermon, Inc
Specs
Form / Shape 4ft Lengths; Gap Filler, Foam in Place Gasket
Use Temperature 14 to 450 F (-10 to 232 C)
Thermal Conductivity 34.61 to 69.23 W/m-K (20 to 40 BTU-ft/hr-ft²-F)
View Details
Two Component, Thermally Conductive - EP21ANHT - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Two Component  
Form / Shape Optional Premixed and Frozen; Grease, Paste; Gap Filler, Foam in Place Gasket
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details