Electroglas, Inc. Manufacturing Test Equipment 2001X

Description
The 2001X is used manufacturing test equipment from Electroglas. Every newly manufactured electronic product requires a manufacturing test to ensure its proper performance and quality. Engineers use manufacturing tests in the last phase of the production process to ensure a product operates according to accepted standards. Additional Features: Unique linear motor technology for maximum reliability and performance Modular design, single or multi-cassette capability Easy to use, optional advanced user interface with full color, real-time wafer mapping Optional networking connectivity to facilitate data collection, monitoring and analysis for improved productivity Base unit model for low volume and cost-sensitive applications The placement of all die on all 10, 8′ wafers in the Electroglas accuracy test are within 5um of the desired location. The 0,0 reference point is taught on a center die of the first wafer. The Electroglas 2001X Automatic Wafer Probers, for 75 mm to 150 mm diameter wafers, combine high performance and reliability in a cost-effective package. Featuring advanced automation and a modular design, the 2000 Series probers are compatible with all major ATE systems.
Description
The 2001X is used manufacturing test equipment from Electroglas. Every newly manufactured electronic product requires a manufacturing test to ensure its proper performance and quality. Engineers use manufacturing tests in the last phase of the production process to ensure a product operates according to accepted standards. Additional Features: Unique linear motor technology for maximum reliability and performance Modular design, single or multi-cassette capability Easy to use, optional advanced user interface with full color, real-time wafer mapping Optional networking connectivity to facilitate data collection, monitoring and analysis for improved productivity Base unit model for low volume and cost-sensitive applications The placement of all die on all 10, 8′ wafers in the Electroglas accuracy test are within 5um of the desired location. The 0,0 reference point is taught on a center die of the first wafer. The Electroglas 2001X Automatic Wafer Probers, for 75 mm to 150 mm diameter wafers, combine high performance and reliability in a cost-effective package. Featuring advanced automation and a modular design, the 2000 Series probers are compatible with all major ATE systems.

Suppliers

Company
Product
Description
Supplier Links
Manufacturing Test Equipment - 2001X - ValueTronics International, Inc.
Elgin, IL, USA
Manufacturing Test Equipment
2001X
Manufacturing Test Equipment 2001X
The 2001X is used manufacturing test equipment from Electroglas. Every newly manufactured electronic product requires a manufacturing test to ensure its proper performance and quality. Engineers use manufacturing tests in the last phase of the production process to ensure a product operates according to accepted standards. Additional Features: Unique linear motor technology for maximum reliability and performance Modular design, single or multi-cassette capability Easy to use, optional advanced user interface with full color, real-time wafer mapping Optional networking connectivity to facilitate data collection, monitoring and analysis for improved productivity Base unit model for low volume and cost-sensitive applications The placement of all die on all 10, 8′ wafers in the Electroglas accuracy test are within 5um of the desired location. The 0,0 reference point is taught on a center die of the first wafer. The Electroglas 2001X Automatic Wafer Probers, for 75 mm to 150 mm diameter wafers, combine high performance and reliability in a cost-effective package. Featuring advanced automation and a modular design, the 2000 Series probers are compatible with all major ATE systems.

The 2001X is used manufacturing test equipment from Electroglas. Every newly manufactured electronic product requires a manufacturing test to ensure its proper performance and quality. Engineers use manufacturing tests in the last phase of the production process to ensure a product operates according to accepted standards.

Additional Features:

  • Unique linear motor technology for maximum reliability and performance
  • Modular design, single or multi-cassette capability
  • Easy to use, optional advanced user interface with full color, real-time wafer mapping
  • Optional networking connectivity to facilitate data collection, monitoring and analysis for improved productivity
  • Base unit model for low volume and cost-sensitive applications

The placement of all die on all 10, 8″ wafers in the Electroglas accuracy test are within 5um of the desired location. The 0,0 reference point is taught on a center die of the first wafer.

The Electroglas 2001X Automatic Wafer Probers, for 75 mm to 150 mm diameter wafers, combine high performance and reliability in a cost-effective package. Featuring advanced automation and a modular design, the 2000 Series probers are compatible with all major ATE systems.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Automated Test Equipment
Product Number 2001X
Product Name Manufacturing Test Equipment
Unlock Full Specs
to access all available technical data

Similar Products

Environmental Stress Screening (ESS) Chamber - ESS11 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Type / Form Module, Sub-system or ATE Component; Test Chamber
Component / Product Tested Semiconductors or Active Components
Tester / Test Capability Environmental Stress Test Chamber
View Details
DMT EVO - dmt-digital-mix-signal-tester - Cosmic Equipment SpA
Specs
Type / Form Platform or Turnkey System; Output Measurement or Monitoring Unit
View Details
Engineered Systems, Power Special Test Equipment (PSTE) -  - AMETEK Programmable Power
Specs
Type / Form Platform or Turnkey System; Output Measurement or Monitoring Unit
Tester / Test Capability Functional
View Details