Capacitor, Film, F-Dyne/Southern, .001 µf 10% 100V Polypropylene/Foil, Axial Lead, Wrap & Fill
| Electrocube, Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | PP11-.001-100-10 |
| Product Name | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Capacitance Type | Fixed |
| Electrostatic Capacitors | Polypropylene |