Electrocube, Inc. Film Capacitor H11B302F

Description
Capacitor, Bishop, PP, Met-Film, .003uf, 1%, 100VDC, Oval, Wrap & Fill, Axial
Description
Capacitor, Bishop, PP, Met-Film, .003uf, 1%, 100VDC, Oval, Wrap & Fill, Axial
Datasheet
Datasheet Summary
Powered by GS/AI

The H11B302F is a metalized polypropylene film capacitor designed for applications requiring reliable performance in a compact form factor. It operates effectively within a temperature range of -55¬8C to +85¬8C, and can withstand temperatures up to +105¬8C with a 50% voltage derating. The capacitor can endure a voltage application of 150% of its rated DC voltage at 25¬8C for a maximum of one minute, with a current limit of 5 milliamperes. This capacitor features a low dissipation factor, with measurement frequencies of 1000Hz for capacitance values under 1OºF and 120Hz for values of 1OºF and above. Insulation resistance is rated at a minimum of 100,000 megohms at +25¬8C, decreasing to 500 megohms at +105¬8C. The lead length is a minimum of 1.5 inches, and it is available in an axial lead configuration. Engineers seeking a capacitor with robust thermal stability and high insulation resistance may find the H11B302F suitable for their projects.

Datasheet Summary
Powered by GS/AI

The H11B302F is a metalized polypropylene film capacitor designed for applications requiring reliable performance in a compact form factor. It operates effectively within a temperature range of -55¬8C to +85¬8C, and can withstand temperatures up to +105¬8C with a 50% voltage derating. The capacitor can endure a voltage application of 150% of its rated DC voltage at 25¬8C for a maximum of one minute, with a current limit of 5 milliamperes. This capacitor features a low dissipation factor, with measurement frequencies of 1000Hz for capacitance values under 1OºF and 120Hz for values of 1OºF and above. Insulation resistance is rated at a minimum of 100,000 megohms at +25¬8C, decreasing to 500 megohms at +105¬8C. The lead length is a minimum of 1.5 inches, and it is available in an axial lead configuration. Engineers seeking a capacitor with robust thermal stability and high insulation resistance may find the H11B302F suitable for their projects.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor - H11B302F - Electrocube, Inc.
Pomona, CA, United States
Film Capacitor
H11B302F
Film Capacitor H11B302F
Capacitor, Bishop, PP, Met-Film, .003uf, 1%, 100VDC, Oval, Wrap & Fill, Axial

Capacitor, Bishop, PP, Met-Film, .003uf, 1%, 100VDC, Oval, Wrap & Fill, Axial

Supplier's Site Datasheet

Technical Specifications

  Electrocube, Inc.
Product Category Capacitors
Product Number H11B302F
Product Name Film Capacitor
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050522500271GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 106MSR100K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers
Film Capacitors - 1943373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details