Electrocube, Inc. Film Capacitor A11C473M

Description
Capacitor, Bishop, PE, Met-Film, .047uf, 20%, 200VDC, Oval, Wrap & Fill, Axial
Description
Capacitor, Bishop, PE, Met-Film, .047uf, 20%, 200VDC, Oval, Wrap & Fill, Axial
Datasheet
Datasheet Summary
Powered by GS/AI

The A11C473M is a metalized polyester film capacitor manufactured by Electrocube, Inc. It has a capacitance value of 0.047 µF with a tolerance of ±20%. The capacitor is rated for a voltage of 200 VDC and features an axial lead configuration. It is designed to operate within a temperature range of -55°C to +125°C, with a derating of 50% at higher temperatures. The capacitor can withstand a voltage of 150% of its rated voltage for a short duration at 25°C, and it has a high insulation resistance, exceeding 20,000 MΩ at 25°C. The product is suitable for applications requiring reliable performance in various environmental conditions.

Datasheet Summary
Powered by GS/AI

The A11C473M is a metalized polyester film capacitor manufactured by Electrocube, Inc. It has a capacitance value of 0.047 µF with a tolerance of ±20%. The capacitor is rated for a voltage of 200 VDC and features an axial lead configuration. It is designed to operate within a temperature range of -55°C to +125°C, with a derating of 50% at higher temperatures. The capacitor can withstand a voltage of 150% of its rated voltage for a short duration at 25°C, and it has a high insulation resistance, exceeding 20,000 MΩ at 25°C. The product is suitable for applications requiring reliable performance in various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor - A11C473M - Electrocube, Inc.
Pomona, CA, United States
Film Capacitor
A11C473M
Film Capacitor A11C473M
Capacitor, Bishop, PE, Met-Film, .047uf, 20%, 200VDC, Oval, Wrap & Fill, Axial

Capacitor, Bishop, PE, Met-Film, .047uf, 20%, 200VDC, Oval, Wrap & Fill, Axial

Supplier's Site Datasheet

Technical Specifications

  Electrocube, Inc.
Product Category Capacitors
Product Number A11C473M
Product Name Film Capacitor
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - 1608-050525003P60BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details