Electrocube, Inc. Film Capacitor 950B1E334G

Description
Capacitor, Film, .33 µf 2% 400Vdc/270Vac, Polypropylene/Foil
Description
Capacitor, Film, .33 µf 2% 400Vdc/270Vac, Polypropylene/Foil
Datasheet
Datasheet Summary
Powered by GS/AI

The Electrocube 950B1E334G is a film capacitor designed for high-frequency operation, capable of handling high surge currents without degradation. It is rated for 270 VAC and 400 VDC, making it suitable for both AC and DC applications. The capacitor operates effectively within a temperature range of -55°C to +85°C at rated voltage, and can withstand higher temperatures up to +105°C with voltage derating. This capacitor features a low equivalent series resistance (ESR) and a dissipation factor that does not exceed 0.1% at 25°C for values up to 1 µF, and 0.2% for values above. It is constructed with extended foil technology and comes with standard tin-coated copper leads. The product is available in an axial-lead wrap and fill configuration, ensuring versatility in mounting options. The 950B series capacitors meet or exceed flammability requirements of UL94V0, providing an additional layer of safety for applications. For engineers looking for reliable performance in demanding environments, the 950B1E334G offers a robust solution for various electronic applications.

Datasheet Summary
Powered by GS/AI

The Electrocube 950B1E334G is a film capacitor designed for high-frequency operation, capable of handling high surge currents without degradation. It is rated for 270 VAC and 400 VDC, making it suitable for both AC and DC applications. The capacitor operates effectively within a temperature range of -55°C to +85°C at rated voltage, and can withstand higher temperatures up to +105°C with voltage derating. This capacitor features a low equivalent series resistance (ESR) and a dissipation factor that does not exceed 0.1% at 25°C for values up to 1 µF, and 0.2% for values above. It is constructed with extended foil technology and comes with standard tin-coated copper leads. The product is available in an axial-lead wrap and fill configuration, ensuring versatility in mounting options. The 950B series capacitors meet or exceed flammability requirements of UL94V0, providing an additional layer of safety for applications. For engineers looking for reliable performance in demanding environments, the 950B1E334G offers a robust solution for various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor - 950B1E334G - Electrocube, Inc.
Pomona, CA, United States
Film Capacitor
950B1E334G
Film Capacitor 950B1E334G
Capacitor, Film, .33 µf 2% 400Vdc/270Vac, Polypropylene/Foil

Capacitor, Film, .33 µf 2% 400Vdc/270Vac, Polypropylene/Foil

Supplier's Site Datasheet

Technical Specifications

  Electrocube, Inc.
Product Category Capacitors
Product Number 950B1E334G
Product Name Film Capacitor
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Polypropylene
Capacitance Range 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105HC3B600K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Ceramic Capacitors - 0603J0100180GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers