The Electrocube 910B1C333M is a film capacitor with a capacitance of 0.033 µF and a voltage rating of 135 VAC. It features a dual combination design that provides low capacitance variation across a wide temperature range, specifically from -55°C to +85°C, with a maximum temperature of +105°C when derated to 50% of the rated voltage. The capacitor is constructed with extended foil technology and is available in an axial-lead wrap and fill configuration. The device exhibits a maximum capacitance change of -4% at -55°C, -1% at 0°C, -0.75% at 85°C, and +3% at 105°C. It can withstand dielectric strength of 150% of the rated voltage for a short duration and has a dissipation factor that does not exceed 0.5% at 25°C. Insulation resistance is specified at rated voltage or 500V, whichever is less. The capacitor also meets flammability requirements of UL94V0, ensuring safety in various applications. This product is suitable for high-density packaging applications where reliability and performance are critical.
Capacitor, Film, .033 µf 20% 135 Vac
| Electrocube, Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 910B1C333M |
| Product Name | Film Capacitor |
| Technology | Film Capacitors |