Electrocube, Inc. Film Capacitor 332A1A564G

Description
Capacitor, Film, .56 µf 2% 50 Vdc, Metallized Polyphenylene Sulfide
Description
Capacitor, Film, .56 µf 2% 50 Vdc, Metallized Polyphenylene Sulfide
Datasheet
Datasheet Summary
Powered by GS/AI

The Electrocube 332A1A564G is a film capacitor featuring a capacitance of 0.56 µF with a tolerance of ±2% and a voltage rating of 50 VDC. This capacitor is constructed from metallized polyphenylene sulfide, which provides excellent electrical characteristics across a wide temperature range of -55°C to +125°C. It is designed for low-loss, high-frequency applications, making it suitable for filter networks. The capacitor has a dissipation factor that does not exceed 0.3% at 25°C and meets stringent insulation resistance requirements. The product is available with standard tin-coated copper-clad steel leads, and additional lead options can be requested. The capacitor's construction includes protective clear wrap and meets flammability requirements of UL94VO. This part is a reliable choice for engineers seeking a compact and stable capacitor for demanding applications.

Datasheet Summary
Powered by GS/AI

The Electrocube 332A1A564G is a film capacitor featuring a capacitance of 0.56 µF with a tolerance of ±2% and a voltage rating of 50 VDC. This capacitor is constructed from metallized polyphenylene sulfide, which provides excellent electrical characteristics across a wide temperature range of -55°C to +125°C. It is designed for low-loss, high-frequency applications, making it suitable for filter networks. The capacitor has a dissipation factor that does not exceed 0.3% at 25°C and meets stringent insulation resistance requirements. The product is available with standard tin-coated copper-clad steel leads, and additional lead options can be requested. The capacitor's construction includes protective clear wrap and meets flammability requirements of UL94VO. This part is a reliable choice for engineers seeking a compact and stable capacitor for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor - 332A1A564G - Electrocube, Inc.
Pomona, CA, United States
Film Capacitor
332A1A564G
Film Capacitor 332A1A564G
Capacitor, Film, .56 µf 2% 50 Vdc, Metallized Polyphenylene Sulfide

Capacitor, Film, .56 µf 2% 50 Vdc, Metallized Polyphenylene Sulfide

Supplier's Site Datasheet

Technical Specifications

  Electrocube, Inc.
Product Category Capacitors
Product Number 332A1A564G
Product Name Film Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Electrostatic Capacitors Polyphenylene Sulfide
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RSB152K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Ceramic Capacitors - 0603J0100120JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers