Electrocube, Inc. Film Capacitor 230B1Z155M

Description
Capacitor, Film, 1.5 µf 20% 35 Vdc, Metallized Polyester
Description
Capacitor, Film, 1.5 µf 20% 35 Vdc, Metallized Polyester
Datasheet
Datasheet Summary
Powered by GS/AI

The Electrocube 230B1Z155M is a metallized polyester film capacitor with a capacitance of 1.5 µF and a voltage rating of 35 VDC. It features a wrap and fill design in an oval configuration, which contributes to its compact size and versatility in various applications. The capacitor operates effectively within a temperature range of -55°C to +85°C at rated voltage, and can withstand temperatures up to +125°C with a 50% voltage derating. This capacitor is designed to meet stringent performance criteria, including a dissipation factor not exceeding 1.0% at 25°C and a dielectric absorption of no more than 0.5% at 25°C, in accordance with MIL-C-19978 standards. It also has a dielectric strength that can withstand 150% of the rated voltage for short durations, ensuring reliability under stress. The 230B1Z155M is equipped with standard tin-coated copper-clad steel leads, and options for special lead configurations are available upon request. The product meets or exceeds flammability requirements of UL94V0, making it suitable for applications where safety is a concern. This capacitor is ideal for engineers seeking a reliable and compact solution for their electronic designs.

Datasheet Summary
Powered by GS/AI

The Electrocube 230B1Z155M is a metallized polyester film capacitor with a capacitance of 1.5 µF and a voltage rating of 35 VDC. It features a wrap and fill design in an oval configuration, which contributes to its compact size and versatility in various applications. The capacitor operates effectively within a temperature range of -55°C to +85°C at rated voltage, and can withstand temperatures up to +125°C with a 50% voltage derating. This capacitor is designed to meet stringent performance criteria, including a dissipation factor not exceeding 1.0% at 25°C and a dielectric absorption of no more than 0.5% at 25°C, in accordance with MIL-C-19978 standards. It also has a dielectric strength that can withstand 150% of the rated voltage for short durations, ensuring reliability under stress. The 230B1Z155M is equipped with standard tin-coated copper-clad steel leads, and options for special lead configurations are available upon request. The product meets or exceeds flammability requirements of UL94V0, making it suitable for applications where safety is a concern. This capacitor is ideal for engineers seeking a reliable and compact solution for their electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor - 230B1Z155M - Electrocube, Inc.
Pomona, CA, United States
Film Capacitor
230B1Z155M
Film Capacitor 230B1Z155M
Capacitor, Film, 1.5 µf 20% 35 Vdc, Metallized Polyester

Capacitor, Film, 1.5 µf 20% 35 Vdc, Metallized Polyester

Supplier's Site Datasheet

Technical Specifications

  Electrocube, Inc.
Product Category Capacitors
Product Number 230B1Z155M
Product Name Film Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Electrostatic Capacitors Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C232M100AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - C11CF0R6C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1833458 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Purpose
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers