Electrocube, Inc. Film Capacitor 230B1F224K

Description
Capacitor, Film, .22 µf 10% 600Vdc, Metallized Polyester
Description
Capacitor, Film, .22 µf 10% 600Vdc, Metallized Polyester
Datasheet
Datasheet Summary
Powered by GS/AI

The 230B1F224K is a metallized polyester film capacitor from Electrocube, Inc., featuring a capacitance of 0.22 ¬µF with a tolerance of ¬±10%. It is rated for a maximum voltage of 600V DC. The capacitor operates effectively within a temperature range of -55¬8C to +85¬8C at rated voltage, and can withstand temperatures up to +125¬8C with a 50% voltage derating. This component is designed with extended foil construction and comes with standard tin-coated copper-clad steel leads. It has a low dissipation factor not exceeding 1.0% at 25¬8C and a dielectric absorption of no more than 0.5% at 25¬8C, adhering to MIL-C-19978 standards. The capacitor is also flame retardant, meeting or exceeding UL94V0 flammability requirements. Engineers may find this capacitor suitable for applications requiring reliable performance in compact designs, given its miniature size and robust specifications.

Datasheet Summary
Powered by GS/AI

The 230B1F224K is a metallized polyester film capacitor from Electrocube, Inc., featuring a capacitance of 0.22 ¬µF with a tolerance of ¬±10%. It is rated for a maximum voltage of 600V DC. The capacitor operates effectively within a temperature range of -55¬8C to +85¬8C at rated voltage, and can withstand temperatures up to +125¬8C with a 50% voltage derating. This component is designed with extended foil construction and comes with standard tin-coated copper-clad steel leads. It has a low dissipation factor not exceeding 1.0% at 25¬8C and a dielectric absorption of no more than 0.5% at 25¬8C, adhering to MIL-C-19978 standards. The capacitor is also flame retardant, meeting or exceeding UL94V0 flammability requirements. Engineers may find this capacitor suitable for applications requiring reliable performance in compact designs, given its miniature size and robust specifications.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor - 230B1F224K - Electrocube, Inc.
Pomona, CA, United States
Film Capacitor
230B1F224K
Film Capacitor 230B1F224K
Capacitor, Film, .22 µf 10% 600Vdc, Metallized Polyester

Capacitor, Film, .22 µf 10% 600Vdc, Metallized Polyester

Supplier's Site Datasheet

Technical Specifications

  Electrocube, Inc.
Product Category Capacitors
Product Number 230B1F224K
Product Name Film Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Electrostatic Capacitors Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0402N151G500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1908832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details