Electrocube, Inc. Film Capacitor 230B1C104J

Description
Capacitor, Film, .1 µf 5% 200 Vdc, Metallized Polyester
Description
Capacitor, Film, .1 µf 5% 200 Vdc, Metallized Polyester
Datasheet
Datasheet Summary
Powered by GS/AI

The 230B1C104J is a metallized polyester film capacitor from Electrocube, Inc., featuring a capacitance of 0.1 µF and a voltage rating of 200 VDC. This capacitor is designed for a wide range of applications due to its high performance and long life characteristics. It operates effectively within a temperature range of -55°C to +85°C at rated voltage, and can withstand temperatures up to +125°C with a 50% voltage derating. The capacitor is constructed with extended foil technology and comes with standard tin-coated copper-clad steel leads. It meets dielectric strength requirements, capable of withstanding 150% of the rated voltage for short durations, and has a low dissipation factor not exceeding 1.0% at 25°C. Insulation resistance is specified at a minimum value at rated voltage or 500V, whichever is less. The 230B1C104J also complies with flammability requirements of UL94V0, making it suitable for applications where safety is a concern. Its compact design and various lead configurations allow for flexibility in circuit design. This product is ideal for engineers seeking reliable capacitors for electronic applications.

Datasheet Summary
Powered by GS/AI

The 230B1C104J is a metallized polyester film capacitor from Electrocube, Inc., featuring a capacitance of 0.1 µF and a voltage rating of 200 VDC. This capacitor is designed for a wide range of applications due to its high performance and long life characteristics. It operates effectively within a temperature range of -55°C to +85°C at rated voltage, and can withstand temperatures up to +125°C with a 50% voltage derating. The capacitor is constructed with extended foil technology and comes with standard tin-coated copper-clad steel leads. It meets dielectric strength requirements, capable of withstanding 150% of the rated voltage for short durations, and has a low dissipation factor not exceeding 1.0% at 25°C. Insulation resistance is specified at a minimum value at rated voltage or 500V, whichever is less. The 230B1C104J also complies with flammability requirements of UL94V0, making it suitable for applications where safety is a concern. Its compact design and various lead configurations allow for flexibility in circuit design. This product is ideal for engineers seeking reliable capacitors for electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor - 230B1C104J - Electrocube, Inc.
Pomona, CA, United States
Film Capacitor
230B1C104J
Film Capacitor 230B1C104J
Capacitor, Film, .1 µf 5% 200 Vdc, Metallized Polyester

Capacitor, Film, .1 µf 5% 200 Vdc, Metallized Polyester

Supplier's Site Datasheet

Technical Specifications

  Electrocube, Inc.
Product Category Capacitors
Product Number 230B1C104J
Product Name Film Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Electrostatic Capacitors Polyester
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-050525000510FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details