RS Components, Ltd. 9211224P

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9211224P - RS Components, Ltd.
Corby, Northants, United Kingdom
Super Barrier Rectifiers (SBR) diodes are the next generation of rectifiers. The two terminal device has a lower forward voltage (VF) than comparable Schottky diodes while possessing the thermal stability and high reliability characteristics of PN epitaxial diodes. Diode Configuration = Common Cathode Maximum Continuous Forward Current = 20A Number of Elements per Chip = 2 Peak Reverse Repetitive Voltage = 200V Mounting Type = Surface Mount Package Type = D2PAK (TO-263) Diode Type = Schottky Diode Technology = Schottky Pin Count = 3 Maximum Forward Voltage Drop = 890mV Delivery on production packaging - Reel. This product is non-returnable.

Super Barrier Rectifiers (SBR) diodes are the next generation of rectifiers. The two terminal device has a lower forward voltage (VF) than comparable Schottky diodes while possessing the thermal stability and high reliability characteristics of PN epitaxial diodes.
Diode Configuration = Common Cathode
Maximum Continuous Forward Current = 20A
Number of Elements per Chip = 2
Peak Reverse Repetitive Voltage = 200V
Mounting Type = Surface Mount
Package Type = D2PAK (TO-263)
Diode Type = Schottky
Diode Technology = Schottky
Pin Count = 3
Maximum Forward Voltage Drop = 890mV
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Diode Arrays
Product Number 9211224P
Arrangement Common Catode
Diode Type Schottky
Diode Applications Rectifier
IF 20000 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SMA; SMA
Pin Count 2
VZ 5.6 volts
View Details
 - 1221459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
VBR 6 volts
Package SOT-363 (SC-88)
View Details
 - 1223324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package PowerDI 123
IF 3000 mA
View Details
 - 1221453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package PowerDI 5
IF 10000 mA
View Details