Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC VOLTAGE REGULATORS
RS COMPONENTS, LTD.
9210708 -- VOLTAGE REGULATORS
RS Components, Ltd.
Voltage Regulators
9210708
Description
1.25V - 12V 1A Pos SOT-223
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
1.25V - 12V 1A Pos SOT-223
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
9210708
Voltage Regulators
9210708
1.25V - 12V 1A Pos SOT-223
1.25V - 12V 1A Pos SOT-223
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
IC Voltage Regulators
Product Number
9210708
Product Name
Voltage Regulators
Regulator Category
Low dropout voltage
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Switching Regulators
2149147P
Specs
Regulator Category
Switching
I
OUT
0.1350 amps
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
RS Components, Ltd.
Switching Regulators
1922251
Specs
Regulator Category
Switching; Step up
Output Voltage Type
Fixed; Adjustable / Variable
Package Type
SOIC; Other; Soic
View Details
RS Components, Ltd.
Voltage Regulators
2412912
Specs
Regulator Category
Linear; Linear Voltage
I
OUT
0.1000 amps
I
Q
0.0060 amps
View Details
RS Components, Ltd.
Voltage Regulators
2444482
Specs
Regulator Category
Low Dropout Voltage
Output Voltage
3.3 volts
I
OUT
0.5000 amps
View Details