Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL HOSE
RS COMPONENTS, LTD.
9172331 -- RECOIL HOSES
RS Components, Ltd.
Recoil Hoses
9172331
Description
RS PRO CT008-F305-PU-BL-03 Recoil Hose
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
RS PRO CT008-F305-PU-BL-03 Recoil Hose
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Recoil Hoses
9172331
Recoil Hoses
9172331
RS PRO CT008-F305-PU-BL-03 Recoil Hose
RS PRO CT008-F305-PU-BL-03 Recoil Hose
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Industrial Hose
Product Number
9172331
Product Name
Recoil Hoses
Product Form
Assembly
I.D.
0.197 inch (5 mm)
O.D.
0.315 inch (8 mm)
Working Pressure
145 psi (102 m H2O)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Hydraulic Hose Assemblies
1102242
Specs
Product Form
Assembly
I.D.
0.250 inch (6.35 mm)
Working Pressure
3046 psi (2144 m H2O)
View Details
RS Components, Ltd.
Hose Assemblies
1369420
Specs
Product Form
Assembly
I.D.
0.748 inch (19 mm)
O.D.
0.933 inch (23.7 mm)
View Details
RS Components, Ltd.
Hose Pipe & Flexible Tubes
1258573
Specs
I.D.
1.575 inch (40 mm)
O.D.
1.949 inch (49.5 mm)
Working Pressure
44 psi (30.62 m H2O)
View Details
RS Components, Ltd.
Hydraulic Hose Assemblies
1102001
Specs
Product Form
Assembly
I.D.
0.375 inch (9.52 mm)
Working Pressure
4786 psi (3368 m H2O)
View Details