RS Components, Ltd. Hose Assemblies 9145537

Description
RS PRO RH05-NRB-BK-00 Hose Pipe
Request a Quote
Description
RS PRO RH05-NRB-BK-00 Hose Pipe
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Assemblies - 9145537 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Assemblies
9145537
Hose Assemblies 9145537
RS PRO RH05-NRB-BK-00 Hose Pipe

RS PRO RH05-NRB-BK-00 Hose Pipe

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 9145537
Product Name Hose Assemblies
Product Form Assembly
I.D. 0.748 inch (19 mm)
O.D. 1.142 inch (29 mm)
Working Pressure 290 psi (204 m H2O)
Material Styrene Butadiene; Nbr, sbr
Unlock Full Specs
to access all available technical data

Similar Products

Air Hoses - 1262784 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.106 inch (2.7 mm)
O.D. 0.157 inch (4 mm)
Working Pressure 145 psi (102 m H2O)
View Details
Hose Pipe & Flexible Tubes - 1258935 - RS Components, Ltd.
Specs
I.D. 2.362 inch (60 mm)
O.D. 2.835 inch (72 mm)
Working Pressure 36 psi (25.52 m H2O)
View Details
Air Compressor Hoses - 1828742 - RS Components, Ltd.
Specs
I.D. 0.315 inch (8 mm)
Application Pneumatic
Length 5m
View Details
Hydraulic Hose Assemblies - 1102228 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.500 inch (12.7 mm)
Working Pressure 3989 psi (2807 m H2O)
View Details