RS Components, Ltd. Hose Pipe & Flexible Tubes 9145515

Description
Clear PVC Hose, ID 3mm x OD 6mm
Request a Quote
Description
Clear PVC Hose, ID 3mm x OD 6mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 9145515 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
9145515
Hose Pipe & Flexible Tubes 9145515
Clear PVC Hose, ID 3mm x OD 6mm

Clear PVC Hose, ID 3mm x OD 6mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 9145515
Product Name Hose Pipe & Flexible Tubes
I.D. 0.118 inch (3 mm)
O.D. 0.236 inch (6 mm)
Working Pressure 58 psi (40.83 m H2O)
Material Vinyl (PVC); Pvc
Unlock Full Specs
to access all available technical data

Similar Products

Hose Assemblies - 1369503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 1.260 inch (32 mm)
O.D. 1.583 inch (40.2 mm)
View Details
Hose Assemblies - 1369493 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.984 inch (25 mm)
O.D. 1.280 inch (32.5 mm)
View Details
Air Hoses - 1367106 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.315 inch (8 mm)
O.D. 0.472 inch (12 mm)
Working Pressure 145 psi (102 m H2O)
View Details
Hose Assemblies - 1369437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 1.000 inch (25.4 mm)
O.D. 1.260 inch (32 mm)
View Details