RS Components, Ltd. Transit Cases 9144112

Description
RS PRO RMT1013 Transit Case
Request a Quote
Description
RS PRO RMT1013 Transit Case
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transit Cases - 9144112 - RS Components, Ltd.
Corby, Northants, United Kingdom
Transit Cases
9144112
Transit Cases 9144112
RS PRO RMT1013 Transit Case

RS PRO RMT1013 Transit Case

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 9144112
Product Name Transit Cases
Material Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Laptop Bags - 1811161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Pet
Height 14.57 inch (370 mm)
View Details
Instrument Cases - 1707853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Height 2.76 inch (70 mm)
Length 5.91 inch (150 mm)
View Details
Instrument Cases - 1951544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 1.18 inch (30 mm)
Length 8.66 inch (220 mm)
View Details
Instrument Cases - 232204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Cold rolled steel
Height 3.54 inch (90 mm)
Length 7.87 inch (200 mm)
View Details