RS Components, Ltd. Transit Cases 9144095

Description
RS PRO RMT1006 Transit Case
Request a Quote
Description
RS PRO RMT1006 Transit Case
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transit Cases - 9144095 - RS Components, Ltd.
Corby, Northants, United Kingdom
Transit Cases
9144095
Transit Cases 9144095
RS PRO RMT1006 Transit Case

RS PRO RMT1006 Transit Case

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 9144095
Product Name Transit Cases
Material Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 2664954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Cold Rolled Steel
Height 2.83 inch (72 mm)
Length 4.33 inch (110 mm)
View Details
Instrument Cases - 219380 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Abs
Height 1.57 inch (40 mm)
Length 7.48 inch (190 mm)
View Details
Instrument Cases - 1951548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 2.12 inch (53.8 mm)
Length 3.15 inch (80 mm)
View Details
Instrument Cases - 1951518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 1.18 inch (30 mm)
Length 6.3 inch (160 mm)
View Details