RS Components, Ltd. HDMI Cables 9134975

Description
RS PRO CPHD006-2M-RS HDMI Cable
Request a Quote
Description
RS PRO CPHD006-2M-RS HDMI Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 9134975 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
9134975
HDMI Cables 9134975
RS PRO CPHD006-2M-RS HDMI Cable

RS PRO CPHD006-2M-RS HDMI Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 9134975
Product Name HDMI Cables
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

Video Converters - 1778791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort; DVI Cable
Cable Length 0.4921 ft (1.5 dm)
View Details
HDMI Cables - 2230912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 1765746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Product Type DVI Cable
Cable Length 16.4 ft (50 dm)
View Details
HDMI Cables - 1828810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 65.62 ft (200 dm)
Connector Type Hdmi
View Details