RS Components, Ltd.
General Purpose Enclosures
9075202
Description
Bopla 00122125 Enclosure
Request a Quote
Email Supplier
Description
Bopla 00122125 Enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
9075202 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
4.76 inch (121 mm)
|
|
Width
|
3.39 inch (86 mm)
|
|
Depth
|
2.36 inch (60 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
3.94 inch (100 mm)
Width
3.94 inch (100 mm)
View Details
Type
Junction Box
Length
7.68 inch (195 mm)
Width
10.83 inch (275 mm)
View Details
Shape
Rectangular
Length
6.89 inch (175 mm)
Width
6.89 inch (175 mm)
View Details
Shape
Rectangular
Length
6.3 inch (160 mm)
Width
3.94 inch (100 mm)
View Details