The ultra compact board camera features Night Bright DSS Technology along with Ultra High Resolution of 0.1 Lux for full colour images in low light conditions
Resolution of 700 TVL. Minimum Illumination of 0.1 Lux. Board Lens. Digital Day and Night. WDR, BLC, HLC, AGC, 2D/3D DNR. Night Bright DSS (Digital Slow Shutter) / Digital Zoom 3X. Privacy Masking, Motion Detection / Convenient OSD with Joystick. RS-485 (Protocol / Pelco-D). Ultra Compact size of 38(W) x 38(H)
Model Number = KPC-EW38PUCM
Type = Square
IR = No
Sensor Type = 1/3 in 960H Sony Double Scan Super HAD CCD ll
Minimum Illumination = 0.1 lx
Focal Length = 3 - 8mm
Diameter = 38mm
Depth = 38 mm
Width = 38mm
RS Components, Ltd. | |
---|---|
Product Category | Video Cameras |
Product Number | 9064056 |
Camera Function | Video |