RS Components, Ltd. Instrument Cases 9060398

Description
Heatsink Case, S22, Black 275x156.3x81.3
Request a Quote
Description
Heatsink Case, S22, Black 275x156.3x81.3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Instrument Cases - 9060398 - RS Components, Ltd.
Corby, Northants, United Kingdom
Instrument Cases
9060398
Instrument Cases 9060398
Heatsink Case, S22, Black 275x156.3x81.3

Heatsink Case, S22, Black 275x156.3x81.3

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 9060398
Product Name Instrument Cases
Material Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1951539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 1.18 inch (30 mm)
Length 1.57 inch (40 mm)
View Details
Transit Cases - 1366432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Pp
Height 2.95 inch (75 mm)
Width 12.83 inch (326 mm)
View Details
Transit Cases - 2882523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 16.14 inch (410 mm)
Width 23.62 inch (600 mm)
View Details
Instrument Cases - 2374432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Abs
Height 3.15 inch (80 mm)
Length 9.09 inch (231 mm)
View Details