The new OptiMate PRO-2 x 10A handles up to 2 batteries at a time. Our exclusive ampmatic microprocessor with version 2 programming, tests the battery before, during and after charging and charge current is automatically varied according to battery size and health. Choose the FAST (3hr) program to quickly recharge a battery on the vehicle or choose the 14,4V or 14,7V program to save, recharge and test batteries (min size: 24Ah) according to manufacturer specifications
10A charge current / bank. Saves batteries as low as 0.5V. 14,4V and 14,7V charge programs. Effective pulse cell balancing mode. Charge series connected batteries. Use: Indoor / workshop environment (lowest temperature: -4ï¾F / -20ï¾C). Save: Low Volt Start of 1.8V + 2 step desulphation recovery. Ideal for: STD, AGM & GEL 12V batteries from 24 - 240Ah
Charge Current = 10A
Input Voltage = 110 - 120 V ac, 220 - 240 V ac
Model Number = OptiMate PRO-2 x
Output Voltage = 12 V, 24 V
Plug Type = UK
Dimensions = 235 x 274 x 178mm
Weight = 8kg
Mounting Style = Wall Mount
Series = TM
Minimum Operating Temperature = 0°C
RS Components, Ltd. | |
---|---|
Product Category | Battery Chargers |
Product Number | 9053646 |
Operating Temperature | 0 C (32 F) |
Power Source | AC |
Input Voltage | 110 to 240 volts |