RS PRO PU30-TDNB Photoelectric Sensor
| RS Components, Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 9033927 |
| Product Name | Photoelectric Sensors |
| Body Shape | Other; Fork |
| Operation Distance | 1.18 inch (30 mm) |
| Optical Technology Type | Through Beam |
| Beam Type | Infrared |