RS Components, Ltd. Hook Up Wire 9028414

Description
RS PRO 86900259 Hook Up Wire
Request a Quote
Description
RS PRO 86900259 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 9028414 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
9028414
Hook Up Wire 9028414
RS PRO 86900259 Hook Up Wire

RS PRO 86900259 Hook Up Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 9028414
Product Name Hook Up Wire
Nominal Diameter 0.1614 inch (4.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Hook Up Wire - 1853944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2126 inch (5.4 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Hook Up Wire - 1805940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Hook Up Wire - 1853905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1535 inch (3.9 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details