RS Components, Ltd. Hook Up Wire 9028375

Description
RS PRO 86900246 Hook Up Wire
Request a Quote
Description
RS PRO 86900246 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 9028375 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
9028375
Hook Up Wire 9028375
RS PRO 86900246 Hook Up Wire

RS PRO 86900246 Hook Up Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 9028375
Product Name Hook Up Wire
Nominal Diameter 0.0945 to 0.1102 inch (2.4 to 2.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Hook Up Wire - 1805909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Hook Up Wire - 1805945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
Hook Up Wire - 1113142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.0378 inch (0.9600 mm)
Wire Insulation Polyamide
View Details