Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AUDIBLE ALARMS
RS COMPONENTS, LTD.
9010728 -- ELECTRONIC SOUNDERS
RS Components, Ltd.
Electronic Sounders
9010728
Description
Grey Solenoid Bell, 219mm dia, 230 Vac
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Grey Solenoid Bell, 219mm dia, 230 Vac
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Electronic Sounders
9010728
Electronic Sounders
9010728
Grey Solenoid Bell, 219mm dia, 230 Vac
Grey Solenoid Bell, 219mm dia, 230 Vac
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Audible Alarms
Product Number
9010728
Product Name
Electronic Sounders
Alarm Type
Bell
Mounting
Surface Mount
Agency Approvals
RoHS; RoHS Compliant
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Alarm Sounders & Alarm Strobes
2794638
Specs
Agency Approvals
RoHS; RoHS Compliant
View Details
RS Components, Ltd.
Electronic Sounders
2515569
Specs
Agency Approvals
RoHS; RoHS Compliant
Sound Level
95 dB
Supply Voltage
AC
View Details
RS Components, Ltd.
Electronic Sounders
1974617
Specs
Mounting
Wall Mount
Agency Approvals
RoHS; RoHS Compliant
Sound Level
108 dB
View Details
RS Components, Ltd.
Smoke Alarms
1694638
Specs
Agency Approvals
RoHS; RoHS Compliant
View Details