Capacitor PET B32521 47nF 160Vac 250Vdc
| RS Components, Ltd. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 8961192 |
| Product Name | Film Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Technology | Film Capacitors |
| RoHS Compliant | Yes |
| Electrostatic Capacitors | Polyester |