RS Components, Ltd. 8881942P

Description
KEMET T591 Polymer Electrolytic Capacitors offer ultra low ESR and high capacitance in harsh environmental conditions where high temperature and humidity are a concern. The KEMET KO-CAP series has a long operational life and high reliability up to 500 hours with 85°C/85% RH load, and a stable performance afterwards. The T591 series has a conductive polymer cathode and combines the benefits of a low ESR multilayer ceramic with the volumetric efficiency of Tantalum and the high capacitance of aluminium electrolytic into one single surface mount capacitor. Suitable applications for these polymer capacitors include decoupling and filtering in a range of different markets, but more specifically automotive applications such as input/output in DC-DC converters and infotainment. Features and Benefits:. High reliability. Ultra low ESR. Polymer Technology. Improved capacitance retention at high frequencies. Operating temperature of -55°C to 125°C. Full compliance with AEC–Q200 Qualification Test Plan (T598) . Qualification plans based on AEC–Q200 with 85°C/85% RH load specification limited to 500 hours (T591). Halogen-free epoxy/RoHS compliant Technology = Electrolytic Capacitance = 33µF Voltage = 25V dc Mounting Type = Surface Mount Package/Case = D Equivalent Series Resistance = 60mOhms Lead Pitch = 3.8mm Tolerance = ±20% Length = 7.3mm Depth = 4.3mm Delivery on production packaging - Reel. This product is non-returnable.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8881942P - RS Components, Ltd.
Corby, Northants, United Kingdom
KEMET T591 Polymer Electrolytic Capacitors offer ultra low ESR and high capacitance in harsh environmental conditions where high temperature and humidity are a concern. The KEMET KO-CAP series has a long operational life and high reliability up to 500 hours with 85°C/85% RH load, and a stable performance afterwards. The T591 series has a conductive polymer cathode and combines the benefits of a low ESR multilayer ceramic with the volumetric efficiency of Tantalum and the high capacitance of aluminium electrolytic into one single surface mount capacitor. Suitable applications for these polymer capacitors include decoupling and filtering in a range of different markets, but more specifically automotive applications such as input/output in DC-DC converters and infotainment. Features and Benefits:. High reliability. Ultra low ESR. Polymer Technology. Improved capacitance retention at high frequencies. Operating temperature of -55°C to 125°C. Full compliance with AEC–Q200 Qualification Test Plan (T598) . Qualification plans based on AEC–Q200 with 85°C/85% RH load specification limited to 500 hours (T591). Halogen-free epoxy/RoHS compliant Technology = Electrolytic Capacitance = 33µF Voltage = 25V dc Mounting Type = Surface Mount Package/Case = D Equivalent Series Resistance = 60mOhms Lead Pitch = 3.8mm Tolerance = ±20% Length = 7.3mm Depth = 4.3mm Delivery on production packaging - Reel. This product is non-returnable.

KEMET T591 Polymer Electrolytic Capacitors offer ultra low ESR and high capacitance in harsh environmental conditions where high temperature and humidity are a concern. The KEMET KO-CAP series has a long operational life and high reliability up to 500 hours with 85°C/85% RH load, and a stable performance afterwards. The T591 series has a conductive polymer cathode and combines the benefits of a low ESR multilayer ceramic with the volumetric efficiency of Tantalum and the high capacitance of aluminium electrolytic into one single surface mount capacitor. Suitable applications for these polymer capacitors include decoupling and filtering in a range of different markets, but more specifically automotive applications such as input/output in DC-DC converters and infotainment.
Features and Benefits:. High reliability. Ultra low ESR. Polymer Technology. Improved capacitance retention at high frequencies. Operating temperature of -55°C to 125°C. Full compliance with AEC–Q200 Qualification Test Plan (T598) . Qualification plans based on AEC–Q200 with 85°C/85% RH load specification limited to 500 hours (T591). Halogen-free epoxy/RoHS compliant
Technology = Electrolytic
Capacitance = 33µF
Voltage = 25V dc
Mounting Type = Surface Mount
Package/Case = D
Equivalent Series Resistance = 60mOhms
Lead Pitch = 3.8mm
Tolerance = ±20%
Length = 7.3mm
Depth = 4.3mm
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Capacitors
Product Number 8881942P
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
Electrolytic Capacitors Tantalum; Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

 - 1213318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
Electrolytic Capacitors Tantalum
View Details
 - 1441790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
Electrolytic Capacitors Tantalum
View Details
 - 1447528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
Electrolytic Capacitors Tantalum
View Details
 - 1447186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
Electrolytic Capacitors Tantalum
View Details