Incline Roof Enclosure, 600x400x300
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 8852972 |
| Product Name | Wall Boxes |
| Type | Junction Box |
| Width | 15.75 inch (400 mm) |
| Depth | 11.81 inch (300 mm) |
| Material | Steel - Stainless; 316 Stainless Steel |