Incline Roof Enclosure, 300x200x175
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 8852944 |
| Product Name | Wall Boxes |
| Type | Junction Box |
| Width | 7.87 inch (200 mm) |
| Depth | 6.89 inch (175 mm) |
| Material | Steel - Stainless; 316 Stainless Steel |