Heavy Duty Enclosure, 316SS, 700x500x220
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 8852925 |
| Product Name | Wall Boxes |
| Type | Junction Box |
| Width | 19.69 inch (500 mm) |
| Depth | 8.66 inch (220 mm) |
| Material | Steel - Stainless; 316 Stainless Steel |