Enclosure, 150x110x75, Transparent Lid
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 8852571 |
| Product Name | General Purpose Enclosures |
| Shape | Rectangular |
| Length | 5.91 inch (150 mm) |
| Width | 4.33 inch (110 mm) |
| Depth | 2.95 inch (75 mm) |