Enclosure, 110x110x112, Opaque Lid
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 8852565 |
| Product Name | General Purpose Enclosures |
| Shape | Rectangular |
| Length | 4.33 inch (110 mm) |
| Width | 4.33 inch (110 mm) |
| Depth | 4.41 inch (112 mm) |