RS Components, Ltd. Hook Up Wire 8850884

Description
RS PRO ETFE-24-WHI Hook Up Wire
Request a Quote
Description
RS PRO ETFE-24-WHI Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 8850884 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8850884
Hook Up Wire 8850884
RS PRO ETFE-24-WHI Hook Up Wire

RS PRO ETFE-24-WHI Hook Up Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 8850884
Product Name Hook Up Wire
Nominal Diameter 0.0453 inch (1.15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1225878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
Hook Up Wire - 1805969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
Hook Up Wire - 1853923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3819 inch (9.7 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
Hook Up Wire - 1853914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3071 inch (7.8 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details