RS Pro range offers RFBPB 2012 Series Multilayer Ceramic Band Pass Signal Filter- Balanced Type, which has a miniature footprint 2.0 x 1.2 x 0.9 mm³.
Low profile Thickness. Low Insertion loss . High Rejection Rate. High attenuation on second harmonic suppressed. Allows DC biasing. Low Temperature Co-fired Ceramics (LTCC)Technology
12.4 GHz ISM band RF applications. Bluetooth, Wireless LAN 802.11b/g/n, HomeRF
Series = RFBPB
Mounting Type = Surface Mount
Operating Frequency = 2.4GHz
Termination Style = Solder
Package/Case = 0805 (2012M)
Dimensions = 2 x 1.25 x 0.9mm
Depth = 1.25mm
Height = 0.9mm
Length = 2mm
Maximum Operating Temperature = +85°C
RS Components, Ltd. | |
---|---|
Product Category | IC Electronic Filters |
Product Number | 8842228 |
Filter Category | Signal Filters |