Capacitor PP B32671 10nF 500Vac 1000Vdc
| RS Components, Ltd. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 8829109 |
| Product Name | Film Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Technology | Film Capacitors |
| RoHS Compliant | Yes |
| Capacitance Range | 0.0100 microF |