RS Components, Ltd. V & Wedge Belts 8802104

Description
Blue 80 Non-Reinforced Vee Belt, 6 x 4mm
Request a Quote
Description
Blue 80 Non-Reinforced Vee Belt, 6 x 4mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 8802104 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
8802104
V & Wedge Belts 8802104
Blue 80 Non-Reinforced Vee Belt, 6 x 4mm

Blue 80 Non-Reinforced Vee Belt, 6 x 4mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 8802104
Product Name V & Wedge Belts
Belt Length 1200.79 inch (30500.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1739988 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Metric SPA
Belt Length 93.98 inch (2387.00 mm)
View Details
V & Wedge Belts - 1368452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric SPZ
Belt Length 81.97 inch (2082.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
View Details
V & Wedge Belts - 1368413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric SPZ
Belt Length 35.51 inch (902.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
View Details
V & Wedge Belts - 1739966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric SPZ
Belt Length 28.90 inch (734.00 mm)
Belt Rubber; Rubber
View Details