RS Components, Ltd. IR LEDs 8793801

Description
PowerCluster 9 Oslon Black IR LED 850nm
Request a Quote
Description
PowerCluster 9 Oslon Black IR LED 850nm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IR LEDs - 8793801 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
8793801
IR LEDs 8793801
PowerCluster 9 Oslon Black IR LED 850nm

PowerCluster 9 Oslon Black IR LED 850nm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 8793801
Product Name IR LEDs
LED Package: 25 x 25 x 3.5mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 3920 milliwatts
Array Array
Number of Array Elements 4
View Details
IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Arrays - 2169845 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details